EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 150ns 28-PDIP
IC EPROM 256KBIT PARALLEL 28DIP Product overview: NM27C256N150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C256N150 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929289-NM27C256N150
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 150 ns 28-PDIP
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: NM27C25
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
EPROM - OTP Memory IC 256Kbit Parallel 150 ns 28-PDIP
IC EPROM 256KBIT PARALLEL 28DIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC EPROM 256KBIT PARALLEL 28DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM27C256N150-ND | 774-NM27C256N150 | 929289-NM27C256N150 | NM27C256N150 | NM27C256N150 | NM27C256N150 | NM27C256N150 |
| Product Name | Memory | Memory IC and Storage Component | Memory - EPROM - NM27C256N150 | Memory | Memory | 32K X 8 OTPROM, 150 ns, PDIP28 | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM | EPROM; EPROM | EPROM; EPROM | PROM | EPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | DIP; "28-DIP (0.600"", 15.24mm)" | Tube | DIP; 28-PDIP | DIP; 28-DIP (0.600\", 15.24mm) | PDIP28 |