EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 120ns 44-PLCC (16.59x16.59)
EPROM - OTP Memory IC 4Mbit Parallel 120 ns 44-PLCC (16.59x16.59)
IC EPROM 4MBIT PARALLEL 44PLCC
IC EPROM 4MBIT PARALLEL 44PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM27C240V120-ND | NM27C240V120 | NM27C240V120 | NM27C240V120 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |