EPROM - UV Memory IC 128Kb (16K x 8) Parallel 150ns 28-CDIP
IC EPROM 128KBIT PARALLEL 28CDIP
EPROM - UV Memory IC 128Kbit Parallel 150 ns 28-CDIP
IC EPROM 128KBIT PARALLEL 28CDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM27C128Q150-ND | NM27C128Q150 | NM27C128Q150 | NM27C128Q150 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | "28-CDIP (0.600"", 15.24mm) Window" | DIP; 28-CDIP (0.600\", 15.24mm) Window |