IC EPROM 128KBIT PARALLEL 28CDIP Product overview: NM27C128Q120 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C128Q120 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887470-NM27C128Q120
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - UV Memory IC 128Kb (16K x 8) Parallel 120 ns 28-CDIP
Package: Tube
Package: 28-CDIP (0.600", 15.24mm) Window
Mounting: Through Hole
Part Status: Obsolete
Family Name: NM27C12
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
EPROM - UV Memory IC 128Kb (16K x 8) Parallel 120ns 28-CDIP
EPROM - UV Memory IC 128Kbit Parallel 120 ns 28-CDIP
IC EPROM 128KBIT PARALLEL 28CDIP
IC EPROM 128KBIT PARALLEL 28CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NM27C128Q120 | 887470-NM27C128Q120 | NM27C128Q120-ND | NM27C128Q120 | NM27C128Q120 | NM27C128Q120 |
| Product Name | Memory IC and Storage Component | Memory - EPROM - NM27C128Q120 | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Access Time | 120 ns | 120 ns | 120 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |