EPROM - OTP Memory IC 128Kb (16K x 8) Parallel 150ns 28-PDIP
IC EPROM 128KBIT PARALLEL 28DIP
EPROM - OTP Memory IC 128Kbit Parallel 150 ns 28-PDIP
IC EPROM 128KBIT PARALLEL 28DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM27C128N150-ND | NM27C128N150 | NM27C128N150 | NM27C128N150 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "28-DIP (0.600"", 15.24mm)" | DIP; 28-DIP (0.600\", 15.24mm) |