EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 120ns 32-PLCC (14x11.46)
Manufacturer: ON Semiconductor
Win Source Part Number: 929287-NM27C020V120
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 120 ns 32-PLCC (14x11.46)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NM27C020
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (14x11.46)
ECCN: 3A991B1B1
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
IC EPROM 2MBIT PARALLEL 32PLCC Product overview: NM27C020V120 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C020V120 can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 2Mbit Parallel 120 ns 32-PLCC (14x11.46)
IC EPROM 2MBIT PARALLEL 32PLCC
IC EPROM 2MBIT PARALLEL 32PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM27C020V120-ND | 929287-NM27C020V120 | 774-NM27C020V120 | NM27C020V120 | NM27C020V120 | NM27C020V120 |
| Product Name | Memory | Memory - EPROM - NM27C020V120 | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |