onsemi Memory IC and Storage Component NM27C010T120

Description
IC EPROM 1MBIT PARALLEL 32TSOP Product overview: NM27C010T120 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C010T120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 1MBIT PARALLEL 32TSOP Product overview: NM27C010T120 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C010T120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-NM27C010T120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NM27C010T120
Memory IC and Storage Component 774-NM27C010T120
IC EPROM 1MBIT PARALLEL 32TSOP Product overview: NM27C010T120 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C010T120 can be used for catalog matching and distributor lookup.

IC EPROM 1MBIT PARALLEL 32TSOP Product overview: NM27C010T120 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C010T120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - NM27C010T120 - 929285-NM27C010T120 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - NM27C010T120
929285-NM27C010T120
Memory - EPROM - NM27C010T120 929285-NM27C010T120
Manufacturer: ON Semiconductor Win Source Part Number: 929285-NM27C010T120 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 120 ns 32-TSOP Package: Tray Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NM27C010 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: 3A991B1B1 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 156 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061

Manufacturer: ON Semiconductor
Win Source Part Number: 929285-NM27C010T120
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 120 ns 32-TSOP
Package: Tray
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NM27C010
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: 3A991B1B1
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 156
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32TSOP

IC EPROM 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - NM27C010T120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-TSOP

EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-NM27C010T120 929285-NM27C010T120 NM27C010T120 NM27C010T120
Product Name Memory IC and Storage Component Memory - EPROM - NM27C010T120 Memory Memory
Memory Category EPROM EPROM EPROM; EPROM EPROM; EPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 32-TFSOP (0.724", 18.40mm Width) SOP; 32-TSOP 32-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details