IC EPROM 1M PARALLEL 32CDIP Product overview: NM27C010Q90 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C010Q90 can be used for catalog matching and distributor lookup.
EPROM - UV Memory IC 1Mb (128K x 8) Parallel 90ns 32-CDIP
UVPROM, 128KX8, 90ns, CMOS, CDIP32
Win Source Part Number: 1022876-NM27C010Q90
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 11
Technology: EPROM - UV
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 90 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 32-CDIP (0.685", 17.40mm) Window
Supplier Device Package: 32-CDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EPROM
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.32.0061
Mfr: Fairchild Semiconductor
Other Names: FAIFSCNM27C010Q90,21
Base Product Number: NM27C010
Product Status: Obsolete
RoHS Status: RoHS non-compliant
EPROM - UV Memory IC 1Mbit Parallel 90 ns 32-CDIP
EPROM - UV Memory IC 1Mbit Parallel 90 ns 32-CDIP
IC EPROM 1MBIT PARALLEL 32CDIP
IC EPROM 1MBIT PARALLEL 32CDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NM27C010Q90 | NM27C010Q90-ND | NM27C010Q90 | 1022876-NM27C010Q90 | NM27C010Q90 | NM27C010Q90 | NM27C010Q90 |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | EPROM; Non-Volatile, , EPROM | EPROM | PROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | CDIP | "32-CDIP (0.685"", 17.40mm) Window" | DIP; DIP32 | DIP | DIP; 32-CDIP (0.685\", 17.40mm) Window |