onsemi Memory - EPROM - NM27C010Q150 NM27C010Q150

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 209280-NM27C010Q150 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 1Mb (128K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-CDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 209280-NM27C010Q150 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 1Mb (128K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-CDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - NM27C010Q150 - 209280-NM27C010Q150 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - NM27C010Q150
209280-NM27C010Q150
Memory - EPROM - NM27C010Q150 209280-NM27C010Q150
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 209280-NM27C010Q150 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 1Mb (128K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-CDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 209280-NM27C010Q150
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 1Mb (128K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-CDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-NM27C010Q150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NM27C010Q150
Memory IC and Storage Component 774-NM27C010Q150
IC EPROM 1MBIT PARALLEL 32CDIP Product overview: NM27C010Q150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C010Q150 can be used for catalog matching and distributor lookup.

IC EPROM 1MBIT PARALLEL 32CDIP Product overview: NM27C010Q150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C010Q150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - NM27C010Q150-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 1Mb (128K x 8) Parallel 150ns 32-CDIP

EPROM - UV Memory IC 1Mb (128K x 8) Parallel 150ns 32-CDIP

Buy Now Datasheet
Memory - NM27C010Q150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 1Mbit Parallel 150 ns 32-CDIP

EPROM - UV Memory IC 1Mbit Parallel 150 ns 32-CDIP

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32CDIP

IC EPROM 1MBIT PARALLEL 32CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM27C010Q150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM27C010Q150
Integrated Circuits (ICs) - Memory - Memory NM27C010Q150
IC EPROM 1MBIT PARALLEL 32CDIP

IC EPROM 1MBIT PARALLEL 32CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 209280-NM27C010Q150 774-NM27C010Q150 NM27C010Q150-ND NM27C010Q150 NM27C010Q150 NM27C010Q150
Product Name Memory - EPROM - NM27C010Q150 Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 150 ns 150 ns 150 ns 150 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28486511 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - Unclassified Memory - CY7C245-45PC - 916469-CY7C245-45PC - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details