EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 120ns 32-DIP
IC EPROM 1M PARALLEL 32DIP Product overview: NM27C010N120 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C010N120 can be used for catalog matching and distributor lookup.
IC EPROM 1MBIT PARALLEL 32DIP
IC EPROM 1MBIT PARALLEL 32DIP
EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-DIP
EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM27C010N120-ND | 774-NM27C010N120 | NM27C010N120 | NM27C010N120 | NM27C010N120 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |