onsemi Memory NM25C040N

Description
EEPROM, 512X8, Serial, CMOS, PDIP8
Request a Quote Datasheet
Description
EEPROM, 512X8, Serial, CMOS, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NM25C040N - Rochester Electronics
Newburyport, MA, United States
EEPROM, 512X8, Serial, CMOS, PDIP8

EEPROM, 512X8, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Memory - NM25C040N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 2.1 MHz 8-DIP

EEPROM Memory IC 4Kbit SPI 2.1 MHz 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM25C040N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM25C040N
Integrated Circuits (ICs) - Memory - Memory NM25C040N
IC EEPROM 4KBIT SPI 2.1MHZ 8DIP

IC EEPROM 4KBIT SPI 2.1MHZ 8DIP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number NM25C040N NM25C040N NM25C040N
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Logic Family CMOS
Package Type DIP; PDIP8 DIP; 8-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3417-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details