onsemi Integrated Circuits (ICs) - Memory - Memory NM25C040LM8

Description
NM25C040 - EEPROM, 512X8, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
NM25C040 - EEPROM, 512X8, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NM25C040LM8 - Rochester Electronics
Newburyport, MA, United States
NM25C040 - EEPROM, 512X8, Serial, CMOS, PDSO8

NM25C040 - EEPROM, 512X8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM25C040LM8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM25C040LM8
Integrated Circuits (ICs) - Memory - Memory NM25C040LM8
IC EEPROM 4KBIT SPI 1MHZ 8SOIC

IC EEPROM 4KBIT SPI 1MHZ 8SOIC

Supplier's Site
Memory - NM25C040LM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 1 MHz 8-SOIC

EEPROM Memory IC 4Kbit SPI 1 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number NM25C040LM8 NM25C040LM8 NM25C040LM8
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type SOP; SOP8 SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Data Rate 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details