onsemi Memory - EEPROM - NM24C16M NM24C16M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887467-NM24C16M Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 100 kHz 3.5 µs 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NM24C16 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887467-NM24C16M Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 100 kHz 3.5 µs 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NM24C16 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - NM24C16M - 887467-NM24C16M - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - NM24C16M
887467-NM24C16M
Memory - EEPROM - NM24C16M 887467-NM24C16M
Manufacturer: ON Semiconductor Win Source Part Number: 887467-NM24C16M Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 100 kHz 3.5 µs 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NM24C16 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: ON Semiconductor
Win Source Part Number: 887467-NM24C16M
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) I²C 100 kHz 3.5 µs 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NM24C16
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now
Memory IC and Storage Component - 774-NM24C16M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NM24C16M
Memory IC and Storage Component 774-NM24C16M
IC EEPROM 16KBIT I2C 14SOIC Product overview: NM24C16M from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM24C16M can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 14SOIC Product overview: NM24C16M from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM24C16M can be used for catalog matching and distributor lookup.

Supplier's Site
Memory NM24C16M
IC EEPROM 16KBIT I2C 14SOIC

IC EEPROM 16KBIT I2C 14SOIC

Supplier's Site Datasheet
Memory - NM24C16M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
NM24C16M
Memory NM24C16M
EEPROM Memory IC 16Kbit I²C 100 kHz 3.5 µs 14-SOIC

EEPROM Memory IC 16Kbit I²C 100 kHz 3.5 µs 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 887467-NM24C16M 774-NM24C16M NM24C16M NM24C16M
Product Name Memory - EEPROM - NM24C16M Memory IC and Storage Component Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 14-SOIC SOIC; 14-SOIC (0.154", 3.90mm Width) SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 893 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C02YGI-26707 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details