EEPROM Memory IC 8Kbit I²C 100 kHz 3.5 µs 14-SOIC
IC EEPROM 8KBIT I2C 14SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM24C08M | NM24C08M | NM24C08M |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 3500 ns | 3500 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||
| Density | 8 kbits | 8 kbits | 8 kbits |