onsemi 100KHZ Memory IC and Storage Component NM24C05LN

Description
EEPROM, 4KX1, Serial, CMOS, PDIP8
Request a Quote Datasheet
Description
EEPROM, 4KX1, Serial, CMOS, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NM24C05LN - Rochester Electronics
Newburyport, MA, United States
EEPROM, 4KX1, Serial, CMOS, PDIP8

EEPROM, 4KX1, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
100KHZ Memory IC and Storage Component
774-NM24C05LN
100KHZ Memory IC and Storage Component 774-NM24C05LN
IC EEPROM 4KBIT I2C 100KHZ 8DIP Product overview: NM24C05LN from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM24C05LN can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 100KHZ 8DIP Product overview: NM24C05LN from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM24C05LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - NM24C05LN - 1231760-NM24C05LN - Win Source Electronics
Laguna Hills, CA, United States
Memory - NM24C05LN
1231760-NM24C05LN
Memory - NM24C05LN 1231760-NM24C05LN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1231760-NM24C05LN Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1231760-NM24C05LN
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - Memory - NM24C05LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM24C05LN
Integrated Circuits (ICs) - Memory - Memory NM24C05LN
IC EEPROM 4KBIT I2C 100KHZ 8DIP

IC EEPROM 4KBIT I2C 100KHZ 8DIP

Supplier's Site
Memory - NM24C05LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 100 kHz 3.5 µs 8-DIP

EEPROM Memory IC 4Kbit I²C 100 kHz 3.5 µs 8-DIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NM24C05LN 774-NM24C05LN 1231760-NM24C05LN NM24C05LN NM24C05LN
Product Name 100KHZ Memory IC and Storage Component Memory - NM24C05LN Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type DIP; PDIP8 Bulk DIP; 8-DIP (0.300\", 7.62mm)
Access Time 3500 ns 3500 ns
Cycle Time 1.50E7 ns 1.50E7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C08TDI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - A2C00045443 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers