EEPROM, 4KX1, Serial, CMOS, PDIP8
EEPROM Memory IC 4Kb (512 x 8) I²C 100kHz 3.5µs 8-DIP
IC EEPROM 4KBIT I2C 100KHZ 8DIP
IC EEPROM 4KBIT I2C 100KHZ 8DIP
EEPROM Memory IC 4Kbit I²C 100 kHz 3.5 µs 8-DIP
EEPROM Memory IC 4Kbit I²C 100 kHz 3.5 µs 8-DIP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM24C04LN | NM24C04LN-ND | NM24C04LN | NM24C04LN | NM24C04LN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | ||||
| Package Type | DIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |