IC EEPROM 4KBIT I2C 100KHZ 8SOIC Product overview: NM24C04LM8 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM24C04LM8 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (512 x 8) I²C 100kHz 3.5µs 8-SOIC
EEPROM Memory IC 4Kbit I²C 100 kHz 3.5 µs 8-SOIC
IC EEPROM 4KBIT I2C 100KHZ 8SOIC
IC EEPROM 4KBIT I2C 100KHZ 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NM24C04LM8 | NM24C04LM8-ND | NM24C04LM8 | NM24C04LM8 | NM24C04LM8 |
| Product Name | 100KHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 3500 ns | 3500 ns | 3500 ns | ||
| Cycle Time | 1.50E7 ns | 1.50E7 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |