IC EEPROM 4KBIT I2C 100KHZ 8DIP Product overview: NM24C04EN from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM24C04EN can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1231759-NM24C04EN
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
EEPROM, 4KX1, Serial, CMOS, PDIP8
EEPROM Memory IC 4Kb (512 x 8) I²C 100kHz 3.5µs 8-DIP
IC EEPROM 4KBIT I2C 100KHZ 8DIP
EEPROM Memory IC 4Kbit I²C 100 kHz 3.5 µs 8-DIP
EEPROM Memory IC 4Kbit I²C 100 kHz 3.5 µs 8-DIP
IC EEPROM 4KBIT I2C 100KHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NM24C04EN | 1231759-NM24C04EN | NM24C04EN | NM24C04EN-ND | NM24C04EN | NM24C04EN | NM24C04EN |
| Product Name | 100KHZ Memory IC and Storage Component | Memory - NM24C04EN | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 3500 ns | 3500 ns | 3500 ns | ||||
| Cycle Time | 1.00E7 ns | 1.00E7 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tube | DIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) |