onsemi 100KHZ Memory IC and Storage Component NM24C02M8

Description
IC EEPROM 2KBIT I2C 100KHZ 8SOIC Product overview: NM24C02M8 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM24C02M8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 2KBIT I2C 100KHZ 8SOIC Product overview: NM24C02M8 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM24C02M8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NM24C02M8 is a 2K-bit CMOS non-volatile electrically erasable memory device that operates on a 2-wire IIC bus interface. It supports an extended operating voltage range of 2.7V to 5.5V and features a maximum clock frequency of 400 kHz. The device has a typical active current of 200 µA and a standby current of 10 µA, with an ultra-low standby current option of 0.1 µA. This EEPROM offers a self-timed write cycle with a typical write time of 6 ms and includes a six-byte page write mode to minimize total write time. The NM24C02M8 is designed for high endurance, with a data retention capability exceeding 40 years and an endurance of 1,000,000 write cycles. It is available in multiple package types, including 8-pin SOIC, and is suitable for various temperature ranges, including commercial, extended, and automotive grades. The device is ideal for applications requiring reliable data storage with low power consumption.

Datasheet Summary
Powered by GS/AI

The NM24C02M8 is a 2K-bit CMOS non-volatile electrically erasable memory device that operates on a 2-wire IIC bus interface. It supports an extended operating voltage range of 2.7V to 5.5V and features a maximum clock frequency of 400 kHz. The device has a typical active current of 200 µA and a standby current of 10 µA, with an ultra-low standby current option of 0.1 µA. This EEPROM offers a self-timed write cycle with a typical write time of 6 ms and includes a six-byte page write mode to minimize total write time. The NM24C02M8 is designed for high endurance, with a data retention capability exceeding 40 years and an endurance of 1,000,000 write cycles. It is available in multiple package types, including 8-pin SOIC, and is suitable for various temperature ranges, including commercial, extended, and automotive grades. The device is ideal for applications requiring reliable data storage with low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100KHZ Memory IC and Storage Component
774-NM24C02M8
100KHZ Memory IC and Storage Component 774-NM24C02M8
IC EEPROM 2KBIT I2C 100KHZ 8SOIC Product overview: NM24C02M8 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM24C02M8 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 100KHZ 8SOIC Product overview: NM24C02M8 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM24C02M8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - NM24C02M8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-SOIC

Buy Now Datasheet
Memory - NM24C02M8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM24C02M8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM24C02M8
Integrated Circuits (ICs) - Memory - Memory NM24C02M8
IC EEPROM 2KBIT I2C 100KHZ 8SOIC

IC EEPROM 2KBIT I2C 100KHZ 8SOIC

Supplier's Site
IC EEPROM 2KBIT I2C 100KHZ 8SOIC

IC EEPROM 2KBIT I2C 100KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-NM24C02M8 NM24C02M8-ND NM24C02M8 NM24C02M8 NM24C02M8
Product Name 100KHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 3500 ns 3500 ns 3500 ns
Cycle Time 1.00E7 ns 1.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C32A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 32 kbits
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details