EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-DIP
EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-DIP
IC EEPROM 2KBIT I2C 100KHZ 8DIP
IC EEPROM 2KBIT I2C 100KHZ 8DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM24C02LN-ND | NM24C02LN | NM24C02LN | NM24C02LN |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 0degC ~ 70degC (TA) |