EEPROM, 2KX1, Serial, CMOS, PDIP8
EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-DIP
EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-DIP
EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-DIP
IC EEPROM 2KBIT I2C 100KHZ 8DIP
IC EEPROM 2KBIT I2C 100KHZ 8DIP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM24C02EN | NM24C02EN-ND | NM24C02EN | NM24C02EN | NM24C02EN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | ||||
| Package Type | DIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |