EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-SOIC
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-SOIC
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM24C02EM8-ND | NM24C02EM8 | NM24C02EM8 | NM24C02EM8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |