Manufacturer: onsemi
Category: Integrated Circuits (ICs)- Interface- Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Switch Circuit: SPST - NO
Number of Circuits: 2
On-State Resistance (Max): 5.5Ohm
Operating Temperature: -55°C ~ 125°C (TA)
Mounting Type: Surface Mount
Dual Bilateral Analog Switch Digital Multiplexer Dual Single-Pole, Single Throw (SPST) Analog Switch, UDFN8 1.95x1 0.5, 3000-REEL Product overview: NLX2G66DMUTAG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLX2G66DMUTAG can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 5.5Ohm 8-UDFN (1.95x1)
2 Circuit IC Switch 1:1 5.5Ohm 8-UDFN (1.95x1)
IC MUX DUAL BILATERAL 8UDFN
2 Circuit IC Switch 1:1 5.5Ohm 8-UDFN (1.95x1)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLX2G66DMUTAG | NLX2G66DMUTAGOSTR-ND | NLX2G66DMUTAG | NLX2G66DMUTAG | |
| Product Name | Integrated Circuits (ICs)- Interface- Analog Switches, Multiplexers, Demultiplexers | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | |||
| Bandwidth | 270 MHz | 270 MHz | 270 MHz | 270 MHz |