onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLX2G16CMX1TCG NLX2G16CMX1TCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231757-NLX2G16CMX1T CG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231757-NLX2G16CMX1T CG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLX2G16CMX1TCG - 1231757-NLX2G16CMX1TCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLX2G16CMX1TCG
1231757-NLX2G16CMX1TCG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLX2G16CMX1TCG 1231757-NLX2G16CMX1TCG
Manufacturer: ON Semiconductor Win Source Part Number: 1231757-NLX2G16CMX1T CG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231757-NLX2G16CMX1TCG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1231757-NLX2G16CMX1TCG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLX2G16CMX1TCG
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details