IC 2G SERIES, DUAL 1-INPUT INVERT GATE, PDSO6, 1.45 X 1.00 MM, 0.50 PITCH, LEAD FREE, ULLGA-6, Gate Product overview: NLX2G14AMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLX2G14AMX1TCG can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Schmitt Trigger 6-ULLGA (1.45x1)
Inverter IC 2 Channel Schmitt Trigger 6-ULLGA (1.45x1)
IC INVERT SCHMITT 2CH 2IN 6ULLGA
IC INVERT SCHMITT 2CH 2IN 6ULLGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLX2G14AMX1TCG | NLX2G14AMX1TCGOSTR-ND | NLX2G14AMX1TCG | NLX2G14AMX1TCG | NLX2G14AMX1TCG |
| Product Name | Dual Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.4V ~ 3.6V (Low), 0.2V ~ 1.2V (High) | |
| Inputs | 1 | 2 | 2 | ||
| Propagation Delay | 4.9 ns | 4.9 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |