Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1.45x1)
Dual Inverter with Schmitt Trigger Input Dual Inverter with Schmitt Trigger Input, UDFN6 1.45x1, 0.5P, 3000-REEL Product overview: NLX2G14AMUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLX2G14AMUTCG can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 2CH 2-IN 6UDFN
Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1.45x1)
IC INVERT SCHMITT 2CH 2INP 6UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLX2G14AMUTCGOSTR-ND | 705-NLX2G14AMUTCG | NLX2G14AMUTCG | NLX2G14AMUTCG | NLX2G14AMUTCG |
| Product Name | Gates and Inverters | Dual Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.4V ~ 3.6V (Low), 0.2V ~ 1.2V (High) | 1.65V ~ 5.5V | ||
| Inputs | 2 | 1 | 2 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 4.9 ns |