Manufacturer: ON Semiconductor
Win Source Part Number: 1083232-NLX2G08MUTCG
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-UQFN (1.6x1.6)
Dimension: 8-UFQFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Dual 2-Input AND Gate, CMOS, 5.5V, UQFN8 Product overview: NLX2G08MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLX2G08MUTCG can be used for catalog matching and distributor lookup.
IC GATE AND 2CH 2-INP 8UQFN
Logic Gates DUAL 2 INPUT AND GATE
IC GATE AND 2CH 2-INP 8UQFN
AND Gate IC 2 Channel 8-UQFN (1.6x1.6)
IC GATE AND 2CH 2-INP 8UQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1083232-NLX2G08MUTCG | 705-NLX2G08MUTCG | NLX2G08MUTCG | NLX2G08MUTCG | NLX2G08MUTCG | NLX2G08MUTCG | NLX2G08MUTCG |
| Product Name | Logic - Logic - Gates and Inverters - NLX2G08MUTCG | Dual 5.5V Logic IC | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND; AND GATE | NOT; AND | AND; AND Gate | AND; AND Gate | AND | |
| Supply Voltage | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 3.7 ns | 3.7 ns | 3.7 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |