Manufacturer: ON Semiconductor
Win Source Part Number: 1083231-NLX2G07MUTCG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 6-UDFN (1.2x1)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-UDFN (1.2x1)
Buffer, 2G Series, 2-Func, 1-Input, CMOS, PDSO6
IC BUFFER NON-INVERT 5.5V 6UDFN
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1083231-NLX2G07MUTCG | NLX2G07MUTCG-ND | NLX2G07MUTCG | NLX2G07MUTCG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLX2G07MUTCG | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | 6-UDFN (1.2x1) | 6-UFDFN | SOLCC6 | 6-UDFN (1.2x1) |