onsemi Buffers, Drivers, Receivers, Transceivers NLX2G07AMUTCG

Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-UDFN (1.45x1)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-UDFN (1.45x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - NLX2G07AMUTCGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NLX2G07AMUTCGOSTR-ND
Buffers, Drivers, Receivers, Transceivers NLX2G07AMUTCGOSTR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-UDFN (1.45x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-UDFN (1.45x1)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLX2G07AMUTCG - 929279-NLX2G07AMUTCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLX2G07AMUTCG
929279-NLX2G07AMUTCG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLX2G07AMUTCG 929279-NLX2G07AMUTCG
Manufacturer: ON Semiconductor Win Source Part Number: 929279-NLX2G07AMUTCG Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-UDFN (1.45x1) Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NLX2G07 Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (1.45x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLX2G07AMUTCG-ND, NLX2G07AMUTCGOSTR, NLX2G07AMUTCGOSCT, NLX2G07AMUTCGOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 929279-NLX2G07AMUTCG
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-UDFN (1.45x1)
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLX2G07
Categories: Integrated Circuits (ICs)
Case / Package: 6-UDFN (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLX2G07AMUTCG-ND, NLX2G07AMUTCGOSTR, NLX2G07AMUTCGOSCT, NLX2G07AMUTCGOSDKR

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NLX2G07AMUTCG - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
NLX2G07AMUTCG
Buffers, Drivers, Receivers, Transceivers NLX2G07AMUTCG
IC BUFFER NON-INVERT 5.5V 6UDFN

IC BUFFER NON-INVERT 5.5V 6UDFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
NLX2G07AMUTCG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NLX2G07AMUTCG
IC BUFFER NON-INVERT 5.5V 6UDFN

IC BUFFER NON-INVERT 5.5V 6UDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number NLX2G07AMUTCGOSTR-ND 929279-NLX2G07AMUTCG NLX2G07AMUTCG NLX2G07AMUTCG
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLX2G07AMUTCG Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data