IC INVERTER 2CH 2-INP 6ULLGA
Inverter IC 2 Channel Open Drain 6-ULLGA (1x1)
IC INVERTER OD 2CH 2-INP 6ULLGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLX2G06CMX1TCG | NLX2G06CMX1TCG | NLX2G06CMX1TCG |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | ||
| Inputs | 2 | ||
| Operating Current | 32 mA | 1.00E-3 mA |