Inverter IC 2 Channel Open Drain 6-UDFN (1.45x1)
IC INVERTER 2CH 2-INP 6UDFN
IC INVERTER OD 2CH 2-INP 6UDFN
Inverter IC 2 Channel Open Drain 6-UDFN (1.45x1)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLX2G06AMUTCG-ND | NLX2G06AMUTCG | NLX2G06AMUTCG | NLX2G06AMUTCG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Output Type | Open Drain | |||
| Inputs | 2 | 2 | ||
| Propagation Delay | 3 ns |