Inverter IC 2 Channel 6-UDFN (1x1)
Inverter IC 2 Channel 6-UDFN (1x1)
IC INVERTER 2CH 2-INP 6UDFN
IC INVERTER 2CH 2-INP 6UDFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLX2G04CMUTCG-ND | NLX2G04CMUTCG | NLX2G04CMUTCG | NLX2G04CMUTCG |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 3.6 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |