Inverter IC 2 Channel 6-ULLGA (1.45x1)
2G SERIES, DUAL 1-INPUT INVERT GATE, DSO6, 1.45 X 1.00 MM, 0.50 PITCH, LEAD FREE, ULLGA-6 Product overview: NLX2G04AMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLX2G04AMX1TCG can be used for catalog matching and distributor lookup.
IC INVERTER 2CH 2-INP 6ULLGA
Inverter IC 2 Channel 6-ULLGA (1.45x1)
IC INVERTER 2CH 2-INP 6ULLGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLX2G04AMX1TCGOSTR-ND | 705-NLX2G04AMX1TCG | NLX2G04AMX1TCG | NLX2G04AMX1TCG | NLX2G04AMX1TCG |
| Product Name | Gates and Inverters | Dual Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | Inverter, Buffer | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 1 | 2 | ||
| Propagation Delay | 3.6 ns | 3.6 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |