Dual Inverter, UDFN6 1.45x1, 0.5P, 3000-REEL Product overview: NLX2G04AMUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLX2G04AMUTCG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1010556-NLX2G04AMUTC
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: MiniGate™
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-UFDFN
Supplier Device Package: 6-UDFN (1.45x1)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNLX2G04AMUTCG,
Base Product Number: NLX2G04
INVERTER, 1 I/P, -55 TO 125DEG C ROHS COMPLIANT: YES
Inverter IC 2 Channel 6-UDFN (1.45x1)
IC INVERTER 2CH 2-INP 6UDFN
IC INVERTER 2CH 2-INP 6UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLX2G04AMUTCG | 1010556-NLX2G04AMUTCG | 54AH9448 | NLX2G04AMUTCG | NLX2G04AMUTCG | NLX2G04AMUTCG |
| Product Name | Dual Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C Rohs Compliant Onsemi | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | |
| Logic Family | 2G | |||||
| Inputs | 1 | 2 | 2 | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Pin Count | 6 |