NOR Gate, 2G Series, 2-Func, 2-Input, CMOS, PDSO8
IC GATE NOR 2CH 2-INP 8ULLGA
IC GATE NOR 2CH 2-INP 8ULLGA
NOR Gate IC 2 Channel 8-ULLGA (1.6x1)
| Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLX2G02BMX1TCG | NLX2G02BMX1TCG | NLX2G02BMX1TCG | NLX2G02BMX1TCG |
| Product Name | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOT; NOR | NOR | NOR; NOR Gate |
| Logic Family | CMOS | |||
| IC Package Type | Other; LCC8 | FLGA; Other; 8-XFLGA | ||
| Operating Current | 1.00E-3 mA | 32 mA | ||
| Low Level Output Current (Sink) | 32 mA |