NAND Gate IC 2 Channel 8-ULLGA (1.95x1)
NAND Gate, 2G Series, 2-Func, 2-Input, CMOS, PDSO8
IC GATE NAND 2CH 2-INP 8ULLGA
IC GATE NAND 2CH 2-INP 8ULLGA
NAND Gate IC 2 Channel 8-ULLGA (1.95x1)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLX2G00AMX1TCG-ND | NLX2G00AMX1TCG | NLX2G00AMX1TCG | NLX2G00AMX1TCG | NLX2G00AMX1TCG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 3.6 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |