onsemi Gates and Inverters - Multi-Function, Configurable NLX1G99DMUTWG

Description
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-UDFN (1.95x1)
Request a Quote Datasheet
Description
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-UDFN (1.95x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - 488-NLX1G99DMUTWGTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
488-NLX1G99DMUTWGTR-ND
Gates and Inverters - Multi-Function, Configurable 488-NLX1G99DMUTWGTR-ND
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-UDFN (1.95x1)

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-UDFN (1.95x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 488-NLX1G99DMUTWGCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
488-NLX1G99DMUTWGCT-ND
Gates and Inverters - Multi-Function, Configurable 488-NLX1G99DMUTWGCT-ND
IC MF/CFG 1-CIR 4-IN 8-UDFN

IC MF/CFG 1-CIR 4-IN 8-UDFN

Buy Now Datasheet
Selectable Function Logic, 3000-REEL Product overview: NLX1G99DMUTWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NLX1G99DMUTWG can be used for catalog matching and distributor lookup.

Selectable Function Logic, 3000-REEL Product overview: NLX1G99DMUTWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NLX1G99DMUTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NLX1G99DMUTWG - 1083229-NLX1G99DMUTWG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NLX1G99DMUTWG
1083229-NLX1G99DMUTWG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NLX1G99DMUTWG 1083229-NLX1G99DMUTWG
Manufacturer: ON Semiconductor Win Source Part Number: 1083229-NLX1G99DMUTW G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 4 Schmitt Trigger Input: Yes Output Type: Tri-State Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-UDFN (1.95x1) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083229-NLX1G99DMUTWG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 4
Schmitt Trigger Input: Yes
Output Type: Tri-State
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-UDFN (1.95x1)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - NLX1G99DMUTWG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
NLX1G99DMUTWG
Logic - Gates and Inverters - Multi-Function, Configurable NLX1G99DMUTWG
IC GATE MULTIFUNC CONF FLEX 8DFN

IC GATE MULTIFUNC CONF FLEX 8DFN

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - NLX1G99DMUTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
NLX1G99DMUTWG
Gates and Inverters - Multi-Function, Configurable NLX1G99DMUTWG
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-UDFN (1.95x1)

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-UDFN (1.95x1)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
NLX1G99DMUTWG
Logic Gates NLX1G99DMUTWG
Logic Gates CONFIG MULTIFUNCTION

Logic Gates CONFIG MULTIFUNCTION

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - NLX1G99DMUTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
NLX1G99DMUTWG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable NLX1G99DMUTWG
IC GATE MULTIFUNC CONF FLEX 8DFN

IC GATE MULTIFUNC CONF FLEX 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-NLX1G99DMUTWGTR-ND 770-NLX1G99DMUTWG 1083229-NLX1G99DMUTWG NLX1G99DMUTWG NLX1G99DMUTWG NLX1G99DMUTWG NLX1G99DMUTWG
Product Name Gates and Inverters - Multi-Function, Configurable Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NLX1G99DMUTWG Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type Configurable Multiple Function NOT; Configurable Multiple Function NOT Configurable Multiple Function
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Output Type 3-State Tri-State 3-State; Tri-State 3-State; Tri-State
Inputs 4 4 4 4
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5407/BCA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Gates and Inverters - 74AHC02PW,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details