Configurable Multiple Function Configurable 1 Circuit 3 Input 6-UDFN (1.2x1)
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-UDFN (1.2x1)
Flexible Choice Logic (9 Configurable Functions) Flexible Choice Logic, 3000-REEL Product overview: NLX1G97MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NLX1G97MUTCG can be used for catalog matching and distributor lookup.
IC GATE MULTIFUNC CONF FLEX 6DFN
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-UDFN (1.2x1)
IC GATE MULTIFUNC CONF FLEX 6DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLX1G97MUTCGOSTR-ND | 770-NLX1G97MUTCG | NLX1G97MUTCG | NLX1G97MUTCG | NLX1G97MUTCG | NLX1G97MUTCG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates |
| Gate Type | Configurable Multiple Function | NOT | Configurable Multiple Function | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Output Type | Single-Ended | Single-Ended | Single-Ended | |||
| Inputs | 3 | 3 | 3 | |||
| Features | Schmitt Trigger |