OR Gate IC 1 Channel 6-ULLGA (1.45x1)
OR Gate 1-Element 3-IN CMOS 6-Pin ULLGA T/R Product overview: NLX1G332AMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLX1G332AMX1TCG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1022272-NLX1G332AMX1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFLGA
Supplier Device Package: 6-ULLGA (1.45x1)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNLX1G332AMX1TC
Base Product Number: NLX1G332
Product Status: Obsolete
OR Gate, 1G Series, 1-Func, 3-Input, CMOS, PDSO6
IC GATE OR 1CH 3-INP 6ULLGA
OR Gate IC 1 Channel 6-ULLGA (1.45x1)
IC GATE OR 1CH 3-INP 6ULLGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLX1G332AMX1TCG-ND | 705-NLX1G332AMX1TCG | 1022272-NLX1G332AMX1TCG | NLX1G332AMX1TCG | NLX1G332AMX1TCG | NLX1G332AMX1TCG | NLX1G332AMX1TCG |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR | OR | OR; OR Gate | NOT; OR |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 3 | 3 | 3 | ||||
| Propagation Delay | 7 ns | 7 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |