3-Input OR Gate
OR Gate IC 1 Channel 6-UDFN (1.45x1)
IC GATE OR 1CH 3-INP 6UDFN
IC GATE OR 1CH 3-INP 6UDFN
OR Gate IC 1 Channel 6-UDFN (1.45x1)
Logic Gates 3 INPUT OR GATE
OR GATE, SINGLE, 3 I/P, UDFN-6; Logic Family / Base Number:-; Logic Type:OR Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:UDFN; No. of Pins:6Pins; Logic IC Family:-; RoHS Compliant: Yes
IC GATE OR 1CH 3-INP 6UDFN
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLX1G332AMUTCG | 488-NLX1G332AMUTCGTR-ND | NLX1G332AMUTCG | NLX1G332AMUTCG | NLX1G332AMUTCG | NLX1G332AMUTCG | 13AC3844 | NLX1G332AMUTCG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates | Or Gate, Single, 3 I/p, Udfn-6; Logic Family / Base Number Onsemi | Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR | OR; OR Gate | OR; OR Gate | OR; OR Gate | NOT; OR | |
| IC Package Type | Other; UDFN6 1.45x1, 0.5P | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | Other; UDFN | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | ||||
| Inputs | 3 | 3 | 3 | 3 | ||||
| Propagation Delay | 7 ns | 7 ns |