AND Gate IC 1 Channel 6-ULLGA (1.45x1)
AND Gate, 1G Series, 1-Func, 3-Input, CMOS, PDSO6
AND Gate IC 1 Channel 6-ULLGA (1.45x1)
IC GATE AND 1CH 3-INP 6ULLGA
IC GATE AND 1CH 3-INP 6ULLGA
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLX1G11AMX1TCG-ND | NLX1G11AMX1TCG | NLX1G11AMX1TCG | NLX1G11AMX1TCG | NLX1G11AMX1TCG |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND; AND Gate | NOT; AND | AND |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 3 | 3 | |||
| Propagation Delay | 7 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |