AND Gate IC 1 Channel 6-UDFN (1.45x1)
3-Input AND Gate, UDFN6 1.45x1, 0.5P, 3000-REEL Product overview: NLX1G11AMUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLX1G11AMUTCG can be used for catalog matching and distributor lookup.
AND Gate, 1G Series, 1-Func, 3-Input, CMOS, PDSO6
IC GATE AND 1CH 3-INP 6UDFN
Logic Gates 3-Input AND Gate
AND Gate IC 1 Channel 6-UDFN (1.45x1)
IC GATE AND 1CH 3-INP 6UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLX1G11AMUTCG-ND | 705-NLX1G11AMUTCG | NLX1G11AMUTCG | NLX1G11AMUTCG | NLX1G11AMUTCG | NLX1G11AMUTCG | NLX1G11AMUTCG |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND; AND GATE | AND | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 3 | 3 | 3 | ||||
| Propagation Delay | 7 ns | 7 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |