NAND Gate, 1G Series, 1-Func, 3-Input, CMOS, PDSO6
IC GATE NAND 1CH 3-INP 6ULLGA
IC GATE NAND 1CH 3-INP 6ULLGA
NAND Gate IC 1 Channel 6-ULLGA (1x1)
| Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLX1G10CMX1TCG | NLX1G10CMX1TCG | NLX1G10CMX1TCG | NLX1G10CMX1TCG |
| Product Name | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Logic Family | CMOS | |||
| IC Package Type | Other; FL6 | FLGA; Other; 6-XFLGA | ||
| Operating Current | 1.00E-3 mA | 32 mA | ||
| Low Level Output Current (Sink) | 32 mA |