onsemi Gates and Inverters NLVVHC86DTR2G

Description
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-NLVVHC86DTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-NLVVHC86DTR2GTR-ND
Gates and Inverters 488-NLVVHC86DTR2GTR-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
 - NLVVHC86DTR2G - Rochester Electronics
Newburyport, MA, United States
74VHC86 - XOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

74VHC86 - XOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad Logic IC
705-NLVVHC86DTR2G
Quad Logic IC 705-NLVVHC86DTR2G
Quad 2-Input XOR Gate, 2500-REEL Product overview: NLVVHC86DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC86DTR2G can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate, 2500-REEL Product overview: NLVVHC86DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC86DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLVVHC86DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLVVHC86DTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLVVHC86DTR2G
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - NLVVHC86DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLVVHC86DTR2G
Gates and Inverters NLVVHC86DTR2G
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
NLVVHC86DTR2G
Logic Gates NLVVHC86DTR2G
Logic Gates LOG CMOS GATE EXCLSV

Logic Gates LOG CMOS GATE EXCLSV

Buy Now Datasheet
Xor Gate, Aec-Q100, 2 I/p, -55To125Deg C; Logic Function Onsemi - 86X0869 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, Aec-Q100, 2 I/p, -55To125Deg C; Logic Function Onsemi
86X0869
Xor Gate, Aec-Q100, 2 I/p, -55To125Deg C; Logic Function Onsemi 86X0869
XOR GATE, AEC-Q100, 2 I/P, -55TO125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHC86; Logic IC Family:74VHC; Supply Voltage Min:2VRoHS Compliant: Yes

XOR GATE, AEC-Q100, 2 I/P, -55TO125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHC86; Logic IC Family:74VHC; Supply Voltage Min:2VRoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - NLVVHC86DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLVVHC86DTR2G
Logic - Gates and Inverters NLVVHC86DTR2G
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-NLVVHC86DTR2GTR-ND NLVVHC86DTR2G 705-NLVVHC86DTR2G NLVVHC86DTR2G NLVVHC86DTR2G NLVVHC86DTR2G 86X0869 NLVVHC86DTR2G
Product Name Gates and Inverters Quad Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Xor Gate, Aec-Q100, 2 I/p, -55To125Deg C; Logic Function Onsemi Logic - Gates and Inverters
Gate Type XOR OR; XOR XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 2V ~ 5.5V 5.5V 2V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 8.8 ns 8.8 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS260LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers
Logic Gates - 7988875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic Function Nexperia - 24AC3099 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100307QI - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details