onsemi Analog Switches, Multiplexers, Demultiplexers NLVVHC4053DTR2G

Description
IC SWITCH SPDTX3 100OHM 16TSSOP
Request a Quote Datasheet
Description
IC SWITCH SPDTX3 100OHM 16TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 488-NLVVHC4053DTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-NLVVHC4053DTR2GDKR-ND
Analog Switches, Multiplexers, Demultiplexers 488-NLVVHC4053DTR2GDKR-ND
IC SWITCH SPDTX3 100OHM 16TSSOP

IC SWITCH SPDTX3 100OHM 16TSSOP

Buy Now Datasheet
Analogue Mux/demux, 2 Onsemi - 51Y0541 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 2 Onsemi
51Y0541
Analogue Mux/demux, 2 Onsemi 51Y0541
ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:200ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:200ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLVVHC4053DTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLVVHC4053DTR2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLVVHC4053DTR2G
IC MUX/DEMUX DUAL 4X1 16TSSOP

IC MUX/DEMUX DUAL 4X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLVVHC4053DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLVVHC4053DTR2G
Analog Switches, Multiplexers, Demultiplexers NLVVHC4053DTR2G
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 488-NLVVHC4053DTR2GDKR-ND 51Y0541 NLVVHC4053DTR2G NLVVHC4053DTR2G
Product Name Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 2 Onsemi Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Ron 100 ohms 200 ohms 10 ohms 100 ohms
Bandwidth 120 MHz 120 MHz 120 MHz
VCT -60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897109 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGGRG4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Supply Voltage (VS) 4.75 to 5.25 volts
View Details
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053BQ,115 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT763-1 SOT763-1
View Details
5 suppliers