onsemi Dual Analog Switch and Multiplexer IC NLVVHC4052DTR2G

Description
IC MUX/DEMUX DUAL 4X1 16TSSOP Product overview: NLVVHC4052DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLVVHC4052DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MUX/DEMUX DUAL 4X1 16TSSOP Product overview: NLVVHC4052DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLVVHC4052DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Analog Switch and Multiplexer IC - 747-NLVVHC4052DTR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-NLVVHC4052DTR2G
Dual Analog Switch and Multiplexer IC 747-NLVVHC4052DTR2G
IC MUX/DEMUX DUAL 4X1 16TSSOP Product overview: NLVVHC4052DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLVVHC4052DTR2G can be used for catalog matching and distributor lookup.

IC MUX/DEMUX DUAL 4X1 16TSSOP Product overview: NLVVHC4052DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLVVHC4052DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue Mux/demux, 4 Onsemi - 76T6487 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 4 Onsemi
76T6487
Analogue Mux/demux, 4 Onsemi 76T6487
ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:200ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:200ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLVVHC4052DTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLVVHC4052DTR2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLVVHC4052DTR2G
IC MUX/DEMUX DUAL 4X1 16TSSOP

IC MUX/DEMUX DUAL 4X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLVVHC4052DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLVVHC4052DTR2G
Analog Switches, Multiplexers, Demultiplexers NLVVHC4052DTR2G
2 Circuit IC Switch 4:1 100Ohm

2 Circuit IC Switch 4:1 100Ohm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-NLVVHC4052DTR2G 76T6487 NLVVHC4052DTR2G NLVVHC4052DTR2G
Product Name Dual Analog Switch and Multiplexer IC Analogue Mux/demux, 4 Onsemi Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 4x1
Standards and Certifications RoHS RoHS RoHS
Bandwidth 95 MHz 95 MHz 95 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-3315-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "24-SSOP
View Details
2 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96G3 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers
Multiplexer & Demultiplexer ICs - 1897109 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details