Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1GT14; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
IC INVERT SCHMITT 1CH 1INP SC88A
IC INVERT SCHMITT 1CH 1-IN SC88A
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLVVHC1GT14DFT2G-ND | NLVVHC1GT14DFT2G | 70K3859 | NLVVHC1GT14DFT2G | NLVVHC1GT14DFT2G |
| Product Name | Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | 1.6V ~ 2.1V (Low), 0.35V ~ 0.6V (High) | ||
| Inputs | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 10.6 ns |