Buffers & Line Drivers LOG CMOS NINVERT
Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS Automotive 5-Pin SC-88A T/R
BUFFER/LEVEL SHIFTER, AEC-Q100, SOT-353; Logic Device Type:Buffer, Shifter; Logic Family / Base Number:-; Logic Case Style:SOT-353; No. of Pins:5Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | NLVVHC1GT126DF2G | NLVVHC1GT126DF2G | 13AC3839 |
| Product Name | Buffers & Line Drivers | Others | Buffer/level Shifter, Aec-Q100, Sot-353; Logic Device Type Onsemi |