Manufacturer: ON Semiconductor
Win Source Part Number: 060519-NLVVHC1GT126D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: NLVVHC1GT126
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): CAHCT1G126QDCKRG4Q1 ; 74V1T126C; 74V1T126CTR; 74AHCT1G126DCKR; CAHCT1G126QDCKRQ1; NLVVHC1GT126DF1G; MC74VHC1GT126DF2;
Introduction Date: May 23, 2012
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC BUFFER NON-INVERT 5.5V SC88A
IC BUFFER NON-INVERT 5.5V SC88A
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 060519-NLVVHC1GT126DF2G | NLVVHC1GT126DF2G | NLVVHC1GT126DF2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLVVHC1GT126DF2G | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 5.5 volts |