MC74VHC1GT125 - Single Non-Inverting Buffer, 3-State
Manufacturer: ON Semiconductor
Win Source Part Number: 1083225-NLVVHC1GT125
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Single Non-Inverting Buffer, 3-State / REEL
IC BUFFER NON-INVERT 5.5V SC88A
IC BUFFER NON-INVERT 5.5V SC88A
| Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | NLVVHC1GT125DF2G | 1083225-NLVVHC1GT125DF2G | 70K3851 | NLVVHC1GT125DF2G | NLVVHC1GT125DF2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLVVHC1GT125DF2G | Single Non-Inverting Buffer, 3-State / Reel Onsemi | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS |